INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:21; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70117833 | 88T4454 |
| Product Name | 28V 670MA S8 BA15S C-2V | Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco |
| Base Type | Bayonet (BA15S) |