Wamco, Inc. Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco WL-305

Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:15; Average Bulb Life:300h; Product Range:WL Series RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:15; Average Bulb Life:300h; Product Range:WL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco - 88T4452 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
88T4452
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco 88T4452
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:15; Average Bulb Life:300h; Product Range:WL Series RoHS Compliant: Yes

INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:15; Average Bulb Life:300h; Product Range:WL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4452
Product Name Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
Rated Average Life 300 hours
Unlock Full Specs
to access all available technical data