INCANDESCENT LAMP, BA15D, 28V; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:G-6; MSCP:6; Average Bulb Life:500h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4451 |
| Product Name | Incandescent Lamp, Ba15D, 28V; Supply Voltage Wamco |
| Rated Average Life | 500 hours |