INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-11; MSCP:44; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4449 |
| Product Name | Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco |
| Rated Average Life | 1000 hours |