Wamco, Inc. Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco WL-2232SB

Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:2000h RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:2000h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco - 88T7498 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
88T7498
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco 88T7498
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:2000h RoHS Compliant: Yes

INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:2000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T7498
Product Name Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
Rated Average Life 2000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Standard Incandescent Lamp - 150PAR/3SP/MINE-120 - GE Lighting
Specs
Base Type Medium
Filament Type CC-6
Lamp Power 150 watts
View Details
Incandescent Lamps - S6 - 6S6/DC TRAY - 11594 - Kennedy Webster Electric Co.
Specs
Lamp Power 6 watts
Maximum Overall Length 1.81 inch (45.97 mm)
Light Center Length 1.43 inch (36.32 mm)
View Details