Wamco, Inc. Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco WL-2232LL

Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:3100h RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:3100h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco - 88T4445 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
88T4445
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco 88T4445
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:3100h RoHS Compliant: Yes

INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:18; Average Bulb Life:3100h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4445
Product Name Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
Rated Average Life 3100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Utopia™ 2 LED A19 -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Power 9 watts
Rated Average Life 25000 hours
Color Temperature 2700 K
View Details
Incandescent, Neon Lamps - SM2440G-ND - DigiKey
JKL Components Corporation
Specs
Base Type Telephone Slide Base Liliput T6.8
View Details
75/ER30/SPOT -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type ER30
Lamp Power 75 watts
View Details