INCANDESCENT INDICATOR, PANEL, GREEN; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.874mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4443 |
| Product Name | Incandescent Indicator, Panel, Green; Lamp Base Type Wamco |
| Diameter | 7.87 mm (0.3100 inch) |