INCANDESCENT INDICATOR, PANEL, WHITE; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.874mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Round; Product Range:WL Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4442 |
| Product Name | Incandescent Indicator, Panel, White; Lamp Base Type Wamco |
| Diameter | 7.87 mm (0.3100 inch) |