Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
WAMCO, INC.
WL-2194A4-28V -- INC IND .31 WHITE 28V CYL 6 LDS ROHS COMPLIANT WAMCO
Wamco, Inc.
Inc Ind .31 White 28V Cyl 6 Lds Rohs Compliant Wamco
WL-2194A4-28V
Description
Inc Ind .31" White 28V Cyl 6" Lds RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
Inc Ind .31" White 28V Cyl 6" Lds RoHS Compliant: Yes
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Inc Ind .31 White 28V Cyl 6 Lds Rohs Compliant Wamco
88T4435
Inc Ind .31 White 28V Cyl 6 Lds Rohs Compliant Wamco
88T4435
Inc Ind .31" White 28V Cyl 6" Lds RoHS Compliant: Yes
Inc Ind .31" White 28V Cyl 6" Lds RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Incandescent Lamps
Product Number
88T4435
Product Name
Inc Ind .31 White 28V Cyl 6 Lds Rohs Compliant Wamco
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Lamp, incandescent, LiteStak, 15W, 120V
K8107194A
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800T-N363R
View Details
Ushio America, Inc.
Incandescent Lamp for Photographic Enlarger
Specs
Base Type
E26
Lamp Power
75 to 250 watts
Rated Average Life
3 to 100 hours
View Details
OSRAM SYLVANIA, Inc.
Standard Incandescent Lamp
45R20/CVP-130V/15676
Specs
Features
Reflector
Filament Type
C-9
Lamp Power
45 watts
View Details