Wamco, Inc. Incandescent Indicator, Panel, Amber; Lamp Base Type Wamco WL-2194A3-12V

Description
INCANDESCENT INDICATOR, PANEL, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.874mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:Round with Flat Top RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT INDICATOR, PANEL, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.874mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:Round with Flat Top RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Indicator, Panel, Amber; Lamp Base Type Wamco - 88T4433 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Indicator, Panel, Amber; Lamp Base Type Wamco
88T4433
Incandescent Indicator, Panel, Amber; Lamp Base Type Wamco 88T4433
INCANDESCENT INDICATOR, PANEL, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.874mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:Round with Flat Top RoHS Compliant: Yes

INCANDESCENT INDICATOR, PANEL, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.874mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4433
Product Name Incandescent Indicator, Panel, Amber; Lamp Base Type Wamco
Diameter 7.87 mm (0.3100 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
11/S14/SIGN/TRANSPARANT BLUE -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type S14
Lamp Power 11 watts
View Details
JKL Components Corporation
Specs
Base Type T-1-¼
Rated Average Life 7500 hours
Mean Lumens 3.77 lm (0.3000 cp)
View Details