Wamco, Inc. LED Indication WL-2194A1-28V

Description
Inc Ind .31 Red 28V Cyl 6 Lds
Request a Quote
Description
Inc Ind .31 Red 28V Cyl 6 Lds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2194A1-28V
LED Indication WL-2194A1-28V
Inc Ind .31 Red 28V Cyl 6 Lds

Inc Ind .31 Red 28V Cyl 6 Lds

Buy Now
INCH IND .31INCH RED 28V CYL 6INCH LDS - 70117802 - Allied Electronics, Inc.
Fort Worth, TX, USA
INCH IND .31INCH RED 28V CYL 6INCH LDS
70117802
INCH IND .31INCH RED 28V CYL 6INCH LDS 70117802
INCH IND .31INCH RED 28V CYL 6INCH LDS

INCH IND .31INCH RED 28V CYL 6INCH LDS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2194A1-28V 70117802
Product Name LED Indication INCH IND .31INCH RED 28V CYL 6INCH LDS
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1301075 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers