Wamco, Inc. Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco WL-2152A6

Description
NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2152A Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2152A Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco - 86T5721 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco
86T5721
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco 86T5721
NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2152A Series; Colour:Blue RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2152A Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5721
Product Name Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lamps - 105039 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details