Wamco, Inc. LED Indication WL-2151A3

Description
Neon Ind .31 Amber 230VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .31 Amber 230VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2151A3
LED Indication WL-2151A3
Neon Ind .31 Amber 230VAC Cyl 6 Lds

Neon Ind .31 Amber 230VAC Cyl 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5718 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5718
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5718
NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2151A Series; Colour:AmberRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2151A Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2151A3 86T5718
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106515 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details