Wamco, Inc. LED Indication WL-2151A2

Description
Neon Ind .31 Clear 230VAC Cyl 6 Lds
Request a Quote
Description
Neon Ind .31 Clear 230VAC Cyl 6 Lds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5717, operates at a supply voltage of 230VAC and has a current rating of 1.5mA. It features a clear lens and is designed for panel mounting with a mounting hole diameter of 0.310 inches (7.87mm). The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body is made of white nylon, while the lens is constructed from polycarbonate. This indicator is UL certified and compliant with RoHS standards. It is important to note that this product is intended for AC operation only.

Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5717, operates at a supply voltage of 230VAC and has a current rating of 1.5mA. It features a clear lens and is designed for panel mounting with a mounting hole diameter of 0.310 inches (7.87mm). The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body is made of white nylon, while the lens is constructed from polycarbonate. This indicator is UL certified and compliant with RoHS standards. It is important to note that this product is intended for AC operation only.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2151A2
LED Indication WL-2151A2
Neon Ind .31 Clear 230VAC Cyl 6 Lds

Neon Ind .31 Clear 230VAC Cyl 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco - 86T5717 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco
86T5717
Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco 86T5717
NEON INDICATOR, 230VAC, 1.5mA, CLEAR; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2151A Series; Colour:ClearRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, CLEAR; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2151A Series; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2151A2 86T5717
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details