Wamco, Inc. LED Indication WL-2150A1

Description
Neon Ind .31 Red 115VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .31 Red 115VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2150A1
LED Indication WL-2150A1
Neon Ind .31 Red 115VAC Cyl 6 Lds

Neon Ind .31 Red 115VAC Cyl 6 Lds

Buy Now
Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads - 70117798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads
70117798
Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads 70117798
Features White Nylon Housing Polycarbonate Lens 6" Wire Leads with 0.50" Strip 0.310" Minimum Mounting Hole Push-On Speednut Available 25,000 Hours Average Operating Life Agency Approval

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • 6" Wire Leads with 0.50" Strip
  • 0.310" Minimum Mounting Hole
  • Push-On Speednut Available
  • 25,000 Hours Average Operating Life
  • Agency Approval
Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5712 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5712
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5712
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2150A Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2150A Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2150A1 70117798 86T5712
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
LED Color Red Red
Rated Voltage 115 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
Panel Mount Indicators - 1345552 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details