Wamco, Inc. LED Indication WL-2113A6

Description
Neon Ind .31 Blue 230VAC Flush 6 Lds
Request a Quote Datasheet
Description
Neon Ind .31 Blue 230VAC Flush 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2113A6
LED Indication WL-2113A6
Neon Ind .31 Blue 230VAC Flush 6 Lds

Neon Ind .31 Blue 230VAC Flush 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-2113A6-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-2113A6-ND
Panel Indicators, Pilot Lights 6088-WL-2113A6-ND
NEON PNL IND WIRE LEADS

NEON PNL IND WIRE LEADS

Buy Now Datasheet
Neon Indicator, 230Vac, 1.5Ma, Blue; Supply Voltage Wamco - 86T5711 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Blue; Supply Voltage Wamco
86T5711
Neon Indicator, 230Vac, 1.5Ma, Blue; Supply Voltage Wamco 86T5711
NEON INDICATOR, 230VAC, 1.5mA, BLUE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2113A Series; Colour:Blue RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, BLUE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2113A Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2113A6 6088-WL-2113A6-ND 86T5711
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 230Vac, 1.5Ma, Blue; Supply Voltage Wamco
Lamp Type LED Lamps Neon
LED Color Blue
Rated Voltage 230 volts 208 to 250 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1232426 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illuminated Flush Push Button - 2ALF8LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details