Wamco, Inc. Neon Indicator, 125Vac, 1.5Ma, Green; Supply Voltage Wamco WL-2112AXL5

Description
NEON INDICATOR, 125VAC, 1.5MA, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:0.31"; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, 125VAC, 1.5MA, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:0.31"; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 125Vac, 1.5Ma, Green; Supply Voltage Wamco - 99W2414 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 125Vac, 1.5Ma, Green; Supply Voltage Wamco
99W2414
Neon Indicator, 125Vac, 1.5Ma, Green; Supply Voltage Wamco 99W2414
NEON INDICATOR, 125VAC, 1.5MA, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:0.31"; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series RoHS Compliant: Yes

NEON INDICATOR, 125VAC, 1.5MA, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:0.31"; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 99W2414
Product Name Neon Indicator, 125Vac, 1.5Ma, Green; Supply Voltage Wamco
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Pilot Lights - 1441177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details