Wamco, Inc. LED Indication WL-2112A6

Description
Neon Ind .31 Blue 115VAC Flush 6 Lds
Request a Quote
Description
Neon Ind .31 Blue 115VAC Flush 6 Lds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5709, operates at a supply voltage of 115VAC and has a current rating of 1.5mA. It features a blue lens and is designed for panel mounting with a mounting hole diameter of 0.310 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body and bezel are made of white nylon, while the lens is constructed from polycarbonate. This indicator is intended for AC operation only and is RoHS compliant. It is important to note that the minimum panel thickness for installation is 0.030 inches, and it comes with standard 6-inch leads with a 1/2-inch strip.

Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5709, operates at a supply voltage of 115VAC and has a current rating of 1.5mA. It features a blue lens and is designed for panel mounting with a mounting hole diameter of 0.310 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body and bezel are made of white nylon, while the lens is constructed from polycarbonate. This indicator is intended for AC operation only and is RoHS compliant. It is important to note that the minimum panel thickness for installation is 0.030 inches, and it comes with standard 6-inch leads with a 1/2-inch strip.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2112A6
LED Indication WL-2112A6
Neon Ind .31 Blue 115VAC Flush 6 Lds

Neon Ind .31 Blue 115VAC Flush 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco - 86T5709 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco
86T5709
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco 86T5709
NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series; Colour:Blue RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2112A6 86T5709
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713761 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR4L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details