Wamco, Inc. LED Indication WL-2112A5

Description
Neon Ind .31 Green 115VAC Flush 6 Lds
Request a Quote Datasheet
Description
Neon Ind .31 Green 115VAC Flush 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2112A5
LED Indication WL-2112A5
Neon Ind .31 Green 115VAC Flush 6 Lds

Neon Ind .31 Green 115VAC Flush 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-2112A5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-2112A5-ND
Panel Indicators, Pilot Lights 6088-WL-2112A5-ND
"LED Panel Indicator Green 105V ~ 125V 1.5mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green 105V ~ 125V 1.5mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5708 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5708
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5708
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2112A5 6088-WL-2112A5-ND 86T5708
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Rated Voltage 115 volts 105 to 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-435-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details