Wamco, Inc. LED Indication WL-2111A2

Description
Neon Ind .31 Clear 230VAC Flush 6 Lds
Request a Quote Datasheet
Description
Neon Ind .31 Clear 230VAC Flush 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2111A2
LED Indication WL-2111A2
Neon Ind .31 Clear 230VAC Flush 6 Lds

Neon Ind .31 Clear 230VAC Flush 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco - 86T5705 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco
86T5705
Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco 86T5705
NEON INDICATOR, 230VAC, 1.5mA, CLEAR; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series; Colour:ClearRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, CLEAR; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2111A Series; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2111A2 86T5705
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Clear; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP8LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
PCBA, AV1-LED, 24VDC - K2005695A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details