Wamco, Inc. LED Indication WL-2110A2

Description
Neon Ind .31 Clear 115VAC Flush 6 Lds
Request a Quote Datasheet
Description
Neon Ind .31 Clear 115VAC Flush 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2110A2
LED Indication WL-2110A2
Neon Ind .31 Clear 115VAC Flush 6 Lds

Neon Ind .31 Clear 115VAC Flush 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco - 86T5701 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco
86T5701
Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco 86T5701
NEON INDICATOR, 115VAC, 1.5mA, CLEAR; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2110A Series; Colour:ClearRoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, CLEAR; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2110A Series; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2110A2 86T5701
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1246426 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details