Wamco, Inc. Panel Indicators, Pilot Lights WL-2110A1

Description
"NEON IND .31"" RED 115V FLUSH 6"""
Request a Quote
Description
"NEON IND .31"" RED 115V FLUSH 6"""
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5700, operates at a supply voltage of 115VAC and draws a current of 1.5mA. It features a red lens and is designed for panel mounting with a mounting hole diameter of 0.310 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body and bezel are made of white nylon, while the lens is constructed from polycarbonate. This indicator is intended for AC operation only and is RoHS compliant. It is important to note that the minimum panel thickness for installation is 0.030 inches, and it comes with standard 6-inch leads with a 1/2 inch strip.

Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5700, operates at a supply voltage of 115VAC and draws a current of 1.5mA. It features a red lens and is designed for panel mounting with a mounting hole diameter of 0.310 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body and bezel are made of white nylon, while the lens is constructed from polycarbonate. This indicator is intended for AC operation only and is RoHS compliant. It is important to note that the minimum panel thickness for installation is 0.030 inches, and it comes with standard 6-inch leads with a 1/2 inch strip.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-2110A1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-2110A1-ND
Panel Indicators, Pilot Lights 6088-WL-2110A1-ND
"NEON IND .31"" RED 115V FLUSH 6"""

"NEON IND .31"" RED 115V FLUSH 6"""

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-2110A1
LED Indication WL-2110A1
Neon Ind .31 Red 115VAC Flush 6 Lds

Neon Ind .31 Red 115VAC Flush 6 Lds

Buy Now
Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads - 70117793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads
70117793
Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads 70117793
Features White Nylon Housing Polycarbonate Lens 6" Wire Leads with 0.50" Strip 0.310" Minimum Mounting Hole Push-On Speednut Available 25,000 Hours Average Operating Life Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • 6" Wire Leads with 0.50" Strip
  • 0.310" Minimum Mounting Hole
  • Push-On Speednut Available
  • 25,000 Hours Average Operating Life
  • Agency Approvals
Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5700 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5700
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5700
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2110A Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2110A Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-2110A1-ND WL-2110A1 70117793 86T5700
Product Name Panel Indicators, Pilot Lights LED Indication Indicator,Pnl-Mnt;Neon;Red;0.31 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type Neon LED Lamps
LED Color Red Red Red
Terminal Type Wire Leads Wire Leads Wire Leads
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Lights - 1221278 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Terminal Type Screw Terminals; Screw
Voltage type AC AC
View Details
22 mm Plastic Pilot Light - 3PLBR4L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details