Wamco, Inc. LED Indication WL-192A0250

Description
LED Ind 14mm Red 12V Satin Bzl S/V
Request a Quote
Description
LED Ind 14mm Red 12V Satin Bzl S/V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-192A0250
LED Indication WL-192A0250
LED Ind 14mm Red 12V Satin Bzl S/V

LED Ind 14mm Red 12V Satin Bzl S/V

Buy Now
INDICATOR, 14MM, RED, 12V, SATIN BEZEL - 70117712 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 14MM, RED, 12V, SATIN BEZEL
70117712
INDICATOR, 14MM, RED, 12V, SATIN BEZEL 70117712
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole Fit Panels Up to 10 mm (0.394") Thick Solderable Faston Terminations Features Solid State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole
  • Fit Panels Up to 10 mm (0.394") Thick
  • Solderable Faston Terminations
    Features
  • Solid State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-192A0250 70117712
Product Name LED Indication INDICATOR, 14MM, RED, 12V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details