Wamco, Inc. LED Indication WL-19210351

Description
LED Ind 14mm Green 24V Satin Bzl
Request a Quote
Description
LED Ind 14mm Green 24V Satin Bzl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19210351
LED Indication WL-19210351
LED Ind 14mm Green 24V Satin Bzl

LED Ind 14mm Green 24V Satin Bzl

Buy Now
Pilot Light - 36359063 - Radwell International
Willingboro, NJ, United States
Pilot Light
36359063
Pilot Light 36359063
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED COLOR:GREEN; OPERATING VOLTAGE:24VDC; MOUNTING HOLE DIA:14MM; FORWARD CURRENT IF:20MA; LUMINOUS INTENSITY:80MCD; IP / NEMA RATING:IP67; PRODUCT RANGE:-; FORWARD VOLTAGE:24V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED COLOR:GREEN; OPERATING VOLTAGE:24VDC; MOUNTING HOLE DIA:14MM; FORWARD CURRENT IF:20MA; LUMINOUS INTENSITY:80MCD; IP / NEMA RATING:IP67; PRODUCT RANGE:-; FORWARD VOLTAGE:24V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL - 70117709 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL
70117709
INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL 70117709
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole Fit Panels Up to 10 mm (0.394") Thick Solderable Faston Terminations Features Solid State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole
  • Fit Panels Up to 10 mm (0.394") Thick
  • Solderable Faston Terminations
    Features
  • Solid State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19210351 36359063 70117709
Product Name LED Indication Pilot Light INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green Green
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Panel Mount Indicators - 1345553 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details