Wamco, Inc. LED Indication WL-19090352

Description
LED Ind 8mm Yellow 24V Satin Bzl S/V
Request a Quote
Description
LED Ind 8mm Yellow 24V Satin Bzl S/V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19090352
LED Indication WL-19090352
LED Ind 8mm Yellow 24V Satin Bzl S/V

LED Ind 8mm Yellow 24V Satin Bzl S/V

Buy Now
Fort Worth, TX, USA
INDICATOR, 8MM, YELLOW, 24V, SATIN BEZEL
70117704
INDICATOR, 8MM, YELLOW, 24V, SATIN BEZEL 70117704
INDICATOR, 8MM, YELLOW, 24V, SATIN BEZEL

INDICATOR, 8MM, YELLOW, 24V, SATIN BEZEL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19090352 70117704
Product Name LED Indication INDICATOR, 8MM, YELLOW, 24V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1393366 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-423-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details