Wamco, Inc. LED Indication WL-19080355

Description
LED Ind 8mm Green 24V Satin Bzl S/V
Request a Quote
Description
LED Ind 8mm Green 24V Satin Bzl S/V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19080355
LED Indication WL-19080355
LED Ind 8mm Green 24V Satin Bzl S/V

LED Ind 8mm Green 24V Satin Bzl S/V

Buy Now
INDICATOR, 8MM, GREEN, 24V, SATIN BEZEL - 70117698 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM, GREEN, 24V, SATIN BEZEL
70117698
INDICATOR, 8MM, GREEN, 24V, SATIN BEZEL 70117698
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19080355 70117698
Product Name LED Indication INDICATOR, 8MM, GREEN, 24V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1713782 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details