Wamco, Inc. LED Indication WL-19080352

Description
LED Ind 8mm Yellow 24V Satin Bzl S/V
Request a Quote
Description
LED Ind 8mm Yellow 24V Satin Bzl S/V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19080352
LED Indication WL-19080352
LED Ind 8mm Yellow 24V Satin Bzl S/V

LED Ind 8mm Yellow 24V Satin Bzl S/V

Buy Now
INDICATOR,PNL-MNT;LED;YELLOW;1100MCD;8MM;24VDC;QC/SOLDER TAB;SATIN CHROME - 70118240 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR,PNL-MNT;LED;YELLOW;1100MCD;8MM;24VDC;QC/SOLDER TAB;SATIN CHROME
70118240
INDICATOR,PNL-MNT;LED;YELLOW;1100MCD;8MM;24VDC;QC/SOLDER TAB;SATIN CHROME 70118240
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19080352 70118240
Product Name LED Indication INDICATOR,PNL-MNT;LED;YELLOW;1100MCD;8MM;24VDC;QC/SOLDER TAB;SATIN CHROME
Lamp Type LED Lamps LED Lamps
LED Color Yellow Yellow
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL2-120GR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22 mm Plastic Pilot Light - 3PLBR1L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers