Wamco, Inc. LED Indication WL-19050353

Description
LED Ind 8mm Red 24V Satin Bzl
Request a Quote
Description
LED Ind 8mm Red 24V Satin Bzl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19050353
LED Indication WL-19050353
LED Ind 8mm Red 24V Satin Bzl

LED Ind 8mm Red 24V Satin Bzl

Buy Now
Indicator, Pnl-Mnt;LED;Red;8mm;24VDC;80mcd;Recessed Bezel;Satin Chrome - 70118224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;LED;Red;8mm;24VDC;80mcd;Recessed Bezel;Satin Chrome
70118224
Indicator, Pnl-Mnt;LED;Red;8mm;24VDC;80mcd;Recessed Bezel;Satin Chrome 70118224
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19050353 70118224
Product Name LED Indication Indicator, Pnl-Mnt;LED;Red;8mm;24VDC;80mcd;Recessed Bezel;Satin Chrome
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
Pilot Light - 355550 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details