"LED Panel Indicator Green 28V 20mA Quick Connect - 0.354"" (9.00mm)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-19041451 | 6088-WL-19041451-ND |
| Product Name | LED Indication | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Green | Green |
| Width | 8 mm (0.3150 inch) | |
| Rated Voltage | 28 volts | 28 volts |