Wamco, Inc. LED Indication WL-19040251

Description
LED Ind 8mm Green 12V Satin Bzl
Request a Quote Datasheet
Description
LED Ind 8mm Green 12V Satin Bzl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19040251
LED Indication WL-19040251
LED Ind 8mm Green 12V Satin Bzl

LED Ind 8mm Green 12V Satin Bzl

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-19040251-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-19040251-ND
Panel Indicators, Pilot Lights 6088-WL-19040251-ND
LED PNL IND QUICK CONNECT

LED PNL IND QUICK CONNECT

Buy Now Datasheet
Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome - 70117685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome
70117685
Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome 70117685
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19040251 6088-WL-19040251-ND 70117685
Product Name LED Indication Panel Indicators, Pilot Lights Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green
Width 8 mm (0.3150 inch)
Rated Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 21188766 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details