Wamco, Inc. LED Indication WL-19011353

Description
LED Ind 8mm Red 24V Black Bzl
Request a Quote
Description
LED Ind 8mm Red 24V Black Bzl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19011353
LED Indication WL-19011353
LED Ind 8mm Red 24V Black Bzl

LED Ind 8mm Red 24V Black Bzl

Buy Now
INDICATOR, 8MM, RED, 24V, BLACK BEZEL, FLAT - 70117684 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM, RED, 24V, BLACK BEZEL, FLAT
70117684
INDICATOR, 8MM, RED, 24V, BLACK BEZEL, FLAT 70117684
INDICATOR, 8MM, RED, 24V, BLACK BEZEL, FLAT

INDICATOR, 8MM, RED, 24V, BLACK BEZEL, FLAT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19011353 70117684
Product Name LED Indication INDICATOR, 8MM, RED, 24V, BLACK BEZEL, FLAT
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Pilot Lights - 2PLB5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Incandescent Light Bulbs - 106335 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details