Wamco, Inc. Incandescent Lamp, Ba9S, 14V; Supply Voltage Wamco WL-1893

Description
INCANDESCENT LAMP, BA9S, 14V; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:2; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 14V; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:2; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 14V; Supply Voltage Wamco - 88T4381 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 14V; Supply Voltage Wamco
88T4381
Incandescent Lamp, Ba9S, 14V; Supply Voltage Wamco 88T4381
INCANDESCENT LAMP, BA9S, 14V; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:2; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 14V; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:2; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4381
Product Name Incandescent Lamp, Ba9S, 14V; Supply Voltage Wamco
Rated Average Life 7500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
Incandescent Lamps - PS52 - 1000 - 22280 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 1000 watts
Maximum Overall Length 13 inch (330 mm)
Light Center Length 9.5 inch (241 mm)
View Details