INCANDESCENT LAMP, BA9S, 14V; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:2; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4380 |
| Product Name | Incandescent Lamp, Ba9S, 14V; Supply Voltage Wamco |
| Rated Average Life | 500 hours |