INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:7000h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4379 |
| Product Name | Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco |
| Rated Average Life | 7000 hours |