Wamco, Inc. Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco WL-1862623W3D

Description
LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco - 88T4374 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco
88T4374
Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco 88T4374
LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4374
Product Name Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers