Wamco, Inc. Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco WL-18626237

Description
LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:660mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:660mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco - 88T4375 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco
88T4375
Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco 88T4375
LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:660mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:660mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4375
Product Name Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1329154 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details