Wamco, Inc. Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco WL-18626231

Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.41cd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.41cd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco - 86T5510 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco
86T5510
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco 86T5510
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.41cd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.41cd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5510
Product Name Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details