Wamco, Inc. Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco WL-18626132

Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco - 86T5507 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
86T5507
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco 86T5507
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5507
Product Name Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details