Wamco, Inc. Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco WL-18626130

Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco - 86T5505 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco
86T5505
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco 86T5505
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5505
Product Name Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
3 suppliers