Wamco, Inc. Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco WL-1862045W3

Description
LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5.7cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5.7cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco - 88T4367 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco
88T4367
Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco 88T4367
LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5.7cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes

LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5.7cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4367
Product Name Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details