Wamco, Inc. Led Lamp, Ba9S, 28V, Green, T-3 1/4; Lamp Base Type Wamco WL-18620451

Description
LED LAMP, BA9S, 28V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 28V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 28V, Green, T-3 1/4; Lamp Base Type Wamco - 88T4369 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 28V, Green, T-3 1/4; Lamp Base Type Wamco
88T4369
Led Lamp, Ba9S, 28V, Green, T-3 1/4; Lamp Base Type Wamco 88T4369
LED LAMP, BA9S, 28V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes

LED LAMP, BA9S, 28V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:17mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4369
Product Name Led Lamp, Ba9S, 28V, Green, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Indicator - UB06KW015D-DD - NKK Switches
Specs
LED Color Amber
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
5 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
22 mm LED Pilot Lights - 2PLB6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details