Wamco, Inc. Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco WL-18620357

Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco - 86T5502 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco
86T5502
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco 86T5502
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5502
Product Name Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details