Wamco, Inc. Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco WL-18620351

Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco - 86T5500 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco
86T5500
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco 86T5500
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:7.8cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5500
Product Name Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 106335 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details