Wamco, Inc. Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco WL-1860623W3

Description
LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:320mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:320mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco - 88T4360 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco
88T4360
Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco 88T4360
LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:320mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

LED LAMP, BA9S, 230VAC, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:320mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4360
Product Name Led Lamp, Ba9S, 230Vac, White, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Indicator - HB01KW01-5D-DB - NKK Switches
Specs
LED Color Amber
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
4 suppliers