Wamco, Inc. Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco WL-18606237

Description
LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:220mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:220mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco - 88T4365 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco
88T4365
Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco 88T4365
LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:220mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

LED LAMP, BA9S, 230VAC, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:220mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4365
Product Name Led Lamp, Ba9S, 230Vac, Blue, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1329123 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details