Wamco, Inc. Led Lamp, Ba9S, 230Vac, Red, T-3 1/4; Lamp Base Type Wamco WL-18606230

Description
LED LAMP, BA9S, 230VAC, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 230VAC, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 230Vac, Red, T-3 1/4; Lamp Base Type Wamco - 88T4362 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 230Vac, Red, T-3 1/4; Lamp Base Type Wamco
88T4362
Led Lamp, Ba9S, 230Vac, Red, T-3 1/4; Lamp Base Type Wamco 88T4362
LED LAMP, BA9S, 230VAC, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

LED LAMP, BA9S, 230VAC, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4362
Product Name Led Lamp, Ba9S, 230Vac, Red, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details