Wamco, Inc. Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco WL-18606132

Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco - 86T5496 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
86T5496
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco 86T5496
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-RoHS Compliant: Yes

LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5496
Product Name Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Indicator - LB01KW01-5F-JF - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0300 amps
View Details
3 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details