Wamco, Inc. LED Lighting WL-18606131

Description
LED Lamp T10 BA9s Green 130VAC
Request a Quote
Description
LED Lamp T10 BA9s Green 130VAC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Lighting
WL-18606131
LED Lighting WL-18606131
LED Lamp T10 BA9s Green 130VAC

LED Lamp T10 BA9s Green 130VAC

Buy Now
LAMP, T3-1/4 BA9S, GREEN, 130V, AC ONLY - 70117675 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAMP, T3-1/4 BA9S, GREEN, 130V, AC ONLY
70117675
LAMP, T3-1/4 BA9S, GREEN, 130V, AC ONLY 70117675
High brightness solid-state light emitting diode (LED) technology ideally suited for replacement of incandescent lamps. Low voltage versions include an integrated protection diode allowing for operation at an equivalent alternating voltage. Customization available — Please contact your local Allied sales representative. Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany Incandescent Lamp Replacement Guide: 12 VAC/VDC — 12MB, 181, 756, 1488 1815, 1894, 1891, 1893 and 1898 24 VAC/VDC — 24MB, 1437 and 1818 28 VAC/VDC — 313, 757, 1819, 1820, 1829, 1843, 1864, and 1873 130 and 230 VAC — 949

High brightness solid-state light emitting diode (LED) technology ideally suited for replacement of incandescent lamps. Low voltage versions include an integrated protection diode allowing for operation at an equivalent alternating voltage. Customization available — Please contact your local Allied sales representative.
Features

  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
    Incandescent Lamp Replacement Guide:
  • 12 VAC/VDC — 12MB, 181, 756, 1488 1815, 1894, 1891, 1893 and 1898
  • 24 VAC/VDC — 24MB, 1437 and 1818
  • 28 VAC/VDC — 313, 757, 1819, 1820, 1829, 1843, 1864, and 1873
  • 130 and 230 VAC — 949
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category LED Lamps LED Lamps
Product Number WL-18606131 70117675
Product Name LED Lighting LAMP, T3-1/4 BA9S, GREEN, 130V, AC ONLY
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details