The LED bulb with part number 86T5495 features a BA9s lamp base and emits a green light with a dominant wavelength of 525 nm. It operates at a supply voltage of 130VAC and has a typical current rating of 5 mA. The luminous intensity is rated at 800 mcd, making it suitable for applications requiring bright green illumination. The bulb is designed for AC operation only and is RoHS compliant. It can function effectively within a temperature range of -20°C to +60°C for ambient conditions and -25°C to +80°C for storage. This product may be a suitable replacement for incandescent lamps in compatible fixtures.
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 86T5495 |
| Product Name | Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Wamco |
| Lamp Type | LED Lamps |