Wamco, Inc. Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco WL-18606130

Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco - 86T5494 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco
86T5494
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco 86T5494
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5494
Product Name Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Panel Mount Indicators - 1302287 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details